HUBER+SUHNER AG RF Antennas 1324.17.0089

Description
1324.17.0089
Request a Quote Datasheet
Description
1324.17.0089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1324.17.0089-ND - DigiKey
Thief River Falls, MN, United States
1324.17.0089

1324.17.0089

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Railway Rooftop, WiFi directional, 2.4 GHz, 14.5dBi, vertical polarized; Connectors N, jack (f)

Antennas Railway Rooftop, WiFi directional, 2.4 GHz, 14.5dBi, vertical polarized; Connectors N, jack (f)

Buy Now Datasheet
RF Antennas - 1324.17.0089 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1324.17.0089
RF Antennas 1324.17.0089
2.475GHz, 2.57GHz, 2.61GHz, 2.64GHz Wi-Fi Module RF Antenna 2.4GHz ~ 2.55GHz, 2.55GHz ~ 2.59GHz, 2.59GHz ~ 2.59GHz, 2.59GHz ~ 2.63GHz, 2.63GHz ~ 2.65GHz 14.5dBi, 13.5dBi, 12.5dBi, 11.5dBi N Type Female Chassis Mount

2.475GHz, 2.57GHz, 2.61GHz, 2.64GHz Wi-Fi Module RF Antenna 2.4GHz ~ 2.55GHz, 2.55GHz ~ 2.59GHz, 2.59GHz ~ 2.59GHz, 2.59GHz ~ 2.63GHz, 2.63GHz ~ 2.65GHz 14.5dBi, 13.5dBi, 12.5dBi, 11.5dBi N Type Female Chassis Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 3628-1324.17.0089-ND 1324.17.0089 1324.17.0089
Product Name RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2475.0 to 2640.0 MHz
Gain 11.5 to 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2720164 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 8.15 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers