HUBER+SUHNER AG RF Terminators 1100.17.A

Description
RF Terminators DC Block N plug(m) to N jack(f), low Power
Datasheet
Description
RF Terminators DC Block N plug(m) to N jack(f), low Power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 1100.17.A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
1100.17.A
RF Terminators 1100.17.A
RF Terminators DC Block N plug(m) to N jack(f), low Power

RF Terminators DC Block N plug(m) to N jack(f), low Power

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 1100.17.A
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details