TE Connectivity Cable and Cord Grips 1478769-3

Description
ANTI-VIB NYLON GLD 20MM BLK
Request a Quote Datasheet
Description
ANTI-VIB NYLON GLD 20MM BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 17-1478769-3-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1478769-3-ND
Cable and Cord Grips 17-1478769-3-ND
ANTI-VIB NYLON GLD 20MM BLK

ANTI-VIB NYLON GLD 20MM BLK

Buy Now Datasheet
Cable Gland/clamp, Nylon, M20, 12Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity - 26M6276 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Nylon, M20, 12Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity
26M6276
Cable Gland/clamp, Nylon, M20, 12Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity 26M6276
CABLE GLAND/CLAMP, NYLON, M20, 12MM DIAMETER, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; Product Range:-RoHS Compliant: Yes

CABLE GLAND/CLAMP, NYLON, M20, 12MM DIAMETER, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 17-1478769-3-ND 26M6276
Product Name Cable and Cord Grips Cable Gland/clamp, Nylon, M20, 12Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248687 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Cable Glands - 1SNG601005R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details