Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS312CR-EX-MG

Description
UL, CSA, CSA (CANADA AND US) APPROVAL CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE KEVLAR MESH MATERIAL NYLON CONNECTOR MATERIAL HUBBELL. BRAND Z MODEL
Datasheet
Description
UL, CSA, CSA (CANADA AND US) APPROVAL CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE KEVLAR MESH MATERIAL NYLON CONNECTOR MATERIAL HUBBELL. BRAND Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS312CR-EX-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS312CR-EX-MG
Flexible Cord/Cable Connector with Grip ZS312CR-EX-MG
UL, CSA, CSA (CANADA AND US) APPROVAL CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE KEVLAR MESH MATERIAL NYLON CONNECTOR MATERIAL HUBBELL. BRAND Z MODEL
  • UL, CSA, CSA (CANADA AND US) APPROVAL
  • CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • KEVLAR MESH MATERIAL
  • NYLON CONNECTOR MATERIAL
  • HUBBELL. BRAND
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS312CR-EX-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-328666-3 - TE Connectivity
Specs
Material Copper Alloy
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details