Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS310-EX-MG

Description
UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.81 INCH DIA X 2.31 INCH L COLOR YELLOW Z MODEL
Datasheet
Description
UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.81 INCH DIA X 2.31 INCH L COLOR YELLOW Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS310-EX-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS310-EX-MG
Flexible Cord/Cable Connector with Grip ZS310-EX-MG
UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.81 INCH DIA X 2.31 INCH L COLOR YELLOW Z MODEL
  • UL, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1 INCH THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • CONNECTOR SIZE 1.81 INCH DIA X 2.31 INCH L
  • COLOR YELLOW
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS310-EX-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308349-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details