Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS205-MG

Description
UL, CSA APPROVAL INDOOR/OUTDOOR, ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL WHITE COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.29 INCH DIA X 1.65 INCH L APPROVAL UL, CSA
Datasheet
Description
UL, CSA APPROVAL INDOOR/OUTDOOR, ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL WHITE COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.29 INCH DIA X 1.65 INCH L APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS205-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS205-MG
Flexible Cord/Cable Connector with Grip ZS205-MG
UL, CSA APPROVAL INDOOR/OUTDOOR, ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL WHITE COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.29 INCH DIA X 1.65 INCH L APPROVAL UL, CSA
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 3/4 INCH NPT THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • WHITE COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • CONNECTOR SIZE 1.29 INCH DIA X 1.65 INCH L
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS205-MG
Product Name Flexible Cord/Cable Connector with Grip
Material White Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308349-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm - 70074410 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 5.000 to 12.000 inch (127 to 305 mm)
View Details