Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS110-MG

Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
Datasheet
Description
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS110-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS110-MG
Flexible Cord/Cable Connector with Grip ZS110-MG
UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL HUBBELL[R] BRAND APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B) COLOR CODE RED Z MODEL
  • UL, CSA APPROVAL
  • ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1/2 INCH NPT THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • HUBBELL[R] BRAND
  • APPLICABLE STANDARD NEC 501-4 (B), 502-4 (A, B)
  • COLOR CODE RED
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS110-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5-1393738-9 - TE Connectivity
Specs
Material Thermoplastic
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074548 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.260 inch (32 mm)
View Details