Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS109-EX-MG

Description
UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.13 INCH DIA X 1.65 INCH L COLOR BROWN Z MODEL
Datasheet
Description
UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.13 INCH DIA X 1.65 INCH L COLOR BROWN Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS109-EX-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS109-EX-MG
Flexible Cord/Cable Connector with Grip ZS109-EX-MG
UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.13 INCH DIA X 1.65 INCH L COLOR BROWN Z MODEL
  • UL, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, LIQUIDTIGHT APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1/2 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • CONNECTOR SIZE 1.13 INCH DIA X 1.65 INCH L
  • COLOR BROWN
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS109-EX-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Copper Free Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201843-3 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074571 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.969 inch (50 mm)
View Details