Hubbell Electrical Products Flexible Cord/Cable Connector with Grip ZS103CR-EX-MG

Description
UL, CSA, CSA (CANADA AND US) APPROVAL CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE KEVLAR MESH MATERIAL NYLON CONNECTOR MATERIAL HUBBELL. BRAND Z MODEL
Datasheet
Description
UL, CSA, CSA (CANADA AND US) APPROVAL CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE KEVLAR MESH MATERIAL NYLON CONNECTOR MATERIAL HUBBELL. BRAND Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - ZS103CR-EX-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector with Grip
ZS103CR-EX-MG
Flexible Cord/Cable Connector with Grip ZS103CR-EX-MG
UL, CSA, CSA (CANADA AND US) APPROVAL CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION STRAIGHT MALE CONNECTOR TYPE 1/2 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE KEVLAR MESH MATERIAL NYLON CONNECTOR MATERIAL HUBBELL. BRAND Z MODEL
  • UL, CSA, CSA (CANADA AND US) APPROVAL
  • CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1/2 INCH THREAD SIZE
  • 0.187 TO 0.25 INCH CORD SIZE
  • KEVLAR MESH MATERIAL
  • NYLON CONNECTOR MATERIAL
  • HUBBELL. BRAND
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Strain Reliefs
Product Number ZS103CR-EX-MG
Product Name Flexible Cord/Cable Connector with Grip
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206062-7 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074591 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details