S3/0 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
S3/0
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
2 AWG SOLID MIN. RUN CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3/0 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
12 AWG SOLID MIN. TAP CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3/0 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
S MODEL
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
2 AWG SOLID MIN. RUN CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3/0 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
12 AWG SOLID MIN. TAP CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3/0 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
S MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
S3/0
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
2 AWG SOLID MIN. RUN CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3/0 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
12 AWG SOLID MIN. TAP CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3/0 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
S MODEL
- CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
- 2 AWG SOLID MIN. RUN CONDUCTOR SIZE
- 7 AWG STRANDED (COPPERWELD), 3/0 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
- 12 AWG SOLID MIN. TAP CONDUCTOR SIZE
- 7 AWG STRANDED (COPPERWELD), 3/0 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE
- SPLIT BOLT INSTALLATION
- COPPER/COPPERWELD CONDUCTOR MATERIAL
- UL, CSA APPROVAL
- S MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
S3/0 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data