Hubbell Incorporated Compression Cable Lug YAZ3C2N

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 4.62 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH YAZ-2N MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 4.62 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH YAZ-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ3C2N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ3C2N
Compression Cable Lug YAZ3C2N
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 4.62 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH YAZ-2N MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 4.62 INCH OVERALL LENGTH
  • 1.25 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 9 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/16 INCH
  • YAZ-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ3C2N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details