Hubbell Incorporated Compression Cable Lug YAZ382NTCFX

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 6.72 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 535.3 KCMIL, 500 KCMIL (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.62 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-3/4 INCH YAZ-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 6.72 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 535.3 KCMIL, 500 KCMIL (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.62 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-3/4 INCH YAZ-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ382NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ382NTCFX
Compression Cable Lug YAZ382NTCFX
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 6.72 INCH OVERALL LENGTH 2.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1325/24, 535.3 KCMIL, 500 KCMIL (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L99 DIE INDEX 1.62 INCH W X 0.27 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-3/4 INCH YAZ-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 6.72 INCH OVERALL LENGTH
  • 2.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1325/24, 535.3 KCMIL, 500 KCMIL (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L99 DIE INDEX
  • 1.62 INCH W X 0.27 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-3/4 INCH
  • YAZ-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ382NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details