ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
4.1 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
20/299 DIE INDEX
1.55 INCH W X 0.23 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 2-5/16 INCH
YAZ MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
4.1 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
20/299 DIE INDEX
1.55 INCH W X 0.23 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 2-5/16 INCH
YAZ MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
4.1 INCH OVERALL LENGTH
2.25 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
20/299 DIE INDEX
1.55 INCH W X 0.23 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 2-5/16 INCH
YAZ MODEL