Hubbell Incorporated COMPRESSION CABLE LUG YAZ342TC38FXB

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 5.09 INCH OVERALL LENGTH 2.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL (FLEX), 373.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING BELLED END, LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 5.09 INCH OVERALL LENGTH 2.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL (FLEX), 373.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING BELLED END, LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZ342TC38FXB - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZ342TC38FXB
COMPRESSION CABLE LUG YAZ342TC38FXB
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 5.09 INCH OVERALL LENGTH 2.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 350 KCMIL (FLEX), 373.3 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING BELLED END, LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 5.09 INCH OVERALL LENGTH
  • 2.48 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 925/24, 350 KCMIL (FLEX), 373.3 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19/470 DIE INDEX
  • 1.55 INCH W X 0.23 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • BELLED END, LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ342TC38FXB
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details