Hubbell Incorporated Compression Cable Lug YAZ32TC12

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.86 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL STRANDED, 400 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 3/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.86 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL STRANDED, 400 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 3/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ32TC12 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ32TC12
Compression Cable Lug YAZ32TC12
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 3.86 INCH OVERALL LENGTH 2.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL STRANDED, 400 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1.4 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 2 3/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3.86 INCH OVERALL LENGTH
  • 2.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 400 KCMIL STRANDED, 400 NAVY CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19/470 DIE INDEX
  • 1.4 INCH W X 0.19 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 2 3/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ32TC12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Keystone Electronics Corp.
View Details