Hubbell Incorporated Compression Cable Lug YAZ29TC38

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.98 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 (NAVY), 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.1 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH YAZ MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.98 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 (NAVY), 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.1 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH YAZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ29TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ29TC38
Compression Cable Lug YAZ29TC38
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 2.98 INCH OVERALL LENGTH 1.62 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 (NAVY), 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.1 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, SKIVED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-11/16 INCH YAZ MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 2.98 INCH OVERALL LENGTH
  • 1.62 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 (NAVY), 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.1 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, SKIVED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-11/16 INCH
  • YAZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ29TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details