Hubbell Incorporated Compression Cable Lug YAZ262TC14

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.2 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125 (NAVY), 2/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH YAZ-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.2 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125 (NAVY), 2/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH YAZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ262TC14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ262TC14
Compression Cable Lug YAZ262TC14
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 3.2 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125 (NAVY), 2/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-9/16 INCH YAZ-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 3.2 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 125 (NAVY), 2/0 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 13 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-9/16 INCH
  • YAZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ262TC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1572-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details