ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.84 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
100 (NAVY), 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
12/348 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-7/16 INCH
YAZ MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.84 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
100 (NAVY), 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
12/348 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-7/16 INCH
YAZ MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
PINK COLOR
2.84 INCH OVERALL LENGTH
1.38 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
100 (NAVY), 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
12/348 DIE INDEX
0.75 INCH W X 0.12 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG, SKIVED, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-7/16 INCH
YAZ MODEL