Hubbell Incorporated Compression Cable Lug YAZ252TC14E1

Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.41 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 100 (NAVY), 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 12/348 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH YAZ-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.41 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 100 (NAVY), 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 12/348 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH YAZ-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAZ252TC14E1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAZ252TC14E1
Compression Cable Lug YAZ252TC14E1
ELECTRO-TIN PLATED COPPER MATERIAL PINK COLOR 3.41 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 100 (NAVY), 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 12/348 DIE INDEX 0.75 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-7/16 INCH YAZ-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.41 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 100 (NAVY), 1/0 AWG STRANDED (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 12/348 DIE INDEX
  • 0.75 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-7/16 INCH
  • YAZ-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ252TC14E1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Crocodile Clips - 1902719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass, bronze
Features RoHS; Insulated
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details