ELECTRO TIN PLATED COPPER MATERIAL
50.3 MM OVERALL LENGTH
20.6 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
95 SQ MM CONDUCTOR SIZE
M8 STUD SIZE
14 DIE INDEX
23.6 MM W X 3.3 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 22 MM
YAV-M MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL
50.3 MM OVERALL LENGTH
20.6 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
95 SQ MM CONDUCTOR SIZE
M8 STUD SIZE
14 DIE INDEX
23.6 MM W X 3.3 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 22 MM
YAV-M MODEL
ELECTRO TIN PLATED COPPER MATERIAL
50.3 MM OVERALL LENGTH
20.6 MM BARREL LENGTH
COPPER CONDUCTOR MATERIAL
600 V TO 35 KV VOLTAGE RATING
95 SQ MM CONDUCTOR SIZE
M8 STUD SIZE
14 DIE INDEX
23.6 MM W X 3.3 MM THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 22 MM
YAV-M MODEL