Hubbell Incorporated COMPRESSION CABLE LUG YAV95M14

Description
ELECTRO TIN PLATED COPPER MATERIAL 61 MM OVERALL LENGTH 20.6 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 95 SQ MM CONDUCTOR SIZE M14 STUD SIZE 14 DIE INDEX 23.6 MM W X 3.3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 22 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 61 MM OVERALL LENGTH 20.6 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 95 SQ MM CONDUCTOR SIZE M14 STUD SIZE 14 DIE INDEX 23.6 MM W X 3.3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 22 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV95M14 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV95M14
COMPRESSION CABLE LUG YAV95M14
ELECTRO TIN PLATED COPPER MATERIAL 61 MM OVERALL LENGTH 20.6 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 95 SQ MM CONDUCTOR SIZE M14 STUD SIZE 14 DIE INDEX 23.6 MM W X 3.3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 22 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 61 MM OVERALL LENGTH
  • 20.6 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 95 SQ MM CONDUCTOR SIZE
  • M14 STUD SIZE
  • 14 DIE INDEX
  • 23.6 MM W X 3.3 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 22 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV95M14
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details