Hubbell Incorporated COMPRESSION CABLE LUG YAV952M12

Description
ELECTRO TIN PLATED COPPER MATERIAL 104.6 MM OVERALL LENGTH 20.6 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 95 SQ MM CONDUCTOR SIZE M12 STUD SIZE 14 DIE INDEX 23.6 MM W X 3.3 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 22 MM YAV-2M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 104.6 MM OVERALL LENGTH 20.6 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 95 SQ MM CONDUCTOR SIZE M12 STUD SIZE 14 DIE INDEX 23.6 MM W X 3.3 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 22 MM YAV-2M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV952M12 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV952M12
COMPRESSION CABLE LUG YAV952M12
ELECTRO TIN PLATED COPPER MATERIAL 104.6 MM OVERALL LENGTH 20.6 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 95 SQ MM CONDUCTOR SIZE M12 STUD SIZE 14 DIE INDEX 23.6 MM W X 3.3 MM THK PAD SIZE 2 PAD HOLE(S) 44.5 MM PAD HOLE SPACING STANDARD BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 22 MM YAV-2M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 104.6 MM OVERALL LENGTH
  • 20.6 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 95 SQ MM CONDUCTOR SIZE
  • M12 STUD SIZE
  • 14 DIE INDEX
  • 23.6 MM W X 3.3 MM THK PAD SIZE
  • 2 PAD HOLE(S)
  • 44.5 MM PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 22 MM
  • YAV-2M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV952M12
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
METRIC SCREW TERMINAL (GREEN) - 7698-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers