Hubbell Incorporated COMPRESSION CABLE LUG YAV70M10

Description
ELECTRO TIN PLATED COPPER MATERIAL 49.3 MM OVERALL LENGTH 17.5 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 70 SQ MM CONDUCTOR SIZE M10 STUD SIZE 13 DIE INDEX 21.1 MM W X 3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 19 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 49.3 MM OVERALL LENGTH 17.5 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 70 SQ MM CONDUCTOR SIZE M10 STUD SIZE 13 DIE INDEX 21.1 MM W X 3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 19 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV70M10 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV70M10
COMPRESSION CABLE LUG YAV70M10
ELECTRO TIN PLATED COPPER MATERIAL 49.3 MM OVERALL LENGTH 17.5 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 70 SQ MM CONDUCTOR SIZE M10 STUD SIZE 13 DIE INDEX 21.1 MM W X 3 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 19 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 49.3 MM OVERALL LENGTH
  • 17.5 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 70 SQ MM CONDUCTOR SIZE
  • M10 STUD SIZE
  • 13 DIE INDEX
  • 21.1 MM W X 3 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 19 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV70M10
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details