Hubbell Incorporated COMPRESSION CABLE LUG YAV6CTC14FXB

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.12 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG (WELD FLEX), 6 AWG (CODE), 91/24, 5 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.48 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C YAV-TC-FXB MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.12 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG (WELD FLEX), 6 AWG (CODE), 91/24, 5 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.48 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C YAV-TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV6CTC14FXB - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV6CTC14FXB
COMPRESSION CABLE LUG YAV6CTC14FXB
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.12 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24, 6 AWG (WELD FLEX), 6 AWG (CODE), 91/24, 5 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 7 DIE INDEX 0.48 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C YAV-TC-FXB MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.12 INCH OVERALL LENGTH
  • 1.22 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 61/24, 6 AWG (WELD FLEX), 6 AWG (CODE), 91/24, 5 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7 DIE INDEX
  • 0.48 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1 5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAV-TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CTC14FXB
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Terminals - Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details