Hubbell Incorporated RING LUG YAV6CRS2

Description
HEAVY DUTY, RIGHT ANGLED TYPE 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.98 INCH L X 0.59 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.322 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.98 INCH L X 0.59 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.322 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV6CRS2 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV6CRS2
RING LUG YAV6CRS2
HEAVY DUTY, RIGHT ANGLED TYPE 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.98 INCH L X 0.59 INCH W MATERIAL PURE ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.322 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.98 INCH L X 0.59 INCH W
  • MATERIAL PURE ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.322 INCH
  • WIRE STRIP LENGTH 1/2 INCH
  • DIE INDEX 39
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CRS2
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers