Hubbell Incorporated RING LUG YAV6CRS1

Description
HEAVY DUTY, RIGHT ANGLED TYPE 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.98 INCH L X 0.5 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.322 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.98 INCH L X 0.5 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.322 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV6CRS1 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV6CRS1
RING LUG YAV6CRS1
HEAVY DUTY, RIGHT ANGLED TYPE 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.98 INCH L X 0.5 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.322 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 39 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 6 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.98 INCH L X 0.5 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.322 INCH
  • WIRE STRIP LENGTH 1/2 INCH
  • DIE INDEX 39
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CRS1
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Bootlace Ferrules - 1787339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details