ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
BLUE COLOR
2.44 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
61/24, 6 AWG, 6 AWG (WELD) CONDUCTOR SIZE
1/4 INCH STUD SIZE
7 DIE INDEX
0.48 INCH W PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
WITH INSPECTION WINDOW
YAV-L-2TC-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
BLUE COLOR
2.44 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
61/24, 6 AWG, 6 AWG (WELD) CONDUCTOR SIZE
1/4 INCH STUD SIZE
7 DIE INDEX
0.48 INCH W PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
WITH INSPECTION WINDOW
YAV-L-2TC-FX MODEL
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
BLUE COLOR
2.44 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486-A, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
61/24, 6 AWG, 6 AWG (WELD) CONDUCTOR SIZE
1/4 INCH STUD SIZE
7 DIE INDEX
0.48 INCH W PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T] BRAND
WITH INSPECTION WINDOW
YAV-L-2TC-FX MODEL