Hubbell Incorporated COMPRESSION CABLE LUG YAV6CL2NT10E2FX

Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.06 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG SOLID/STRANDED (FLEX) CONDUCTOR SIZE #10 STUD SIZE 7 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 9/16 INCH WITH INSPECTION WINDOW
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.06 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG SOLID/STRANDED (FLEX) CONDUCTOR SIZE #10 STUD SIZE 7 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 9/16 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV6CL2NT10E2FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV6CL2NT10E2FX
COMPRESSION CABLE LUG YAV6CL2NT10E2FX
ELECTRO TIN PLATED COPPER MATERIAL BLUE COLOR 2.06 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG SOLID/STRANDED (FLEX) CONDUCTOR SIZE #10 STUD SIZE 7 DIE INDEX 0.44 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 0.75 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 9/16 INCH WITH INSPECTION WINDOW
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.06 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG SOLID/STRANDED (FLEX) CONDUCTOR SIZE
  • #10 STUD SIZE
  • 7 DIE INDEX
  • 0.44 INCH W X 0.08 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.75 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 9/16 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6CL2NT10E2FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Turret to Pin Solder Terminal - 11216 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers