Description
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
5, 6 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
#8 TO #10 STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 1.34 INCH L X 0.46 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 1/2 INCH
DIE INDEX 39
USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
PACKAGING TYPE BULK
YAV-L MODEL