Hubbell Incorporated COMPRESSION CABLE LUG YAV500M12

Description
ELECTRO TIN PLATED COPPER MATERIAL 96.2 MM OVERALL LENGTH 41.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 500 SQ MM CONDUCTOR SIZE M12 STUD SIZE L115 DIE INDEX 55.6 MM W X 8.1 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 43 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 96.2 MM OVERALL LENGTH 41.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 500 SQ MM CONDUCTOR SIZE M12 STUD SIZE L115 DIE INDEX 55.6 MM W X 8.1 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 43 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV500M12 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV500M12
COMPRESSION CABLE LUG YAV500M12
ELECTRO TIN PLATED COPPER MATERIAL 96.2 MM OVERALL LENGTH 41.9 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 500 SQ MM CONDUCTOR SIZE M12 STUD SIZE L115 DIE INDEX 55.6 MM W X 8.1 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 43 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 96.2 MM OVERALL LENGTH
  • 41.9 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 SQ MM CONDUCTOR SIZE
  • M12 STUD SIZE
  • L115 DIE INDEX
  • 55.6 MM W X 8.1 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 43 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV500M12
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data