Hubbell Incorporated RING LUG YAV4CRS2

Description
HEAVY DUTY, RIGHT ANGLED TYPE 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1 INCH L X 0.62 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.385 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 40 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1 INCH L X 0.62 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.385 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 40 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV4CRS2 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV4CRS2
RING LUG YAV4CRS2
HEAVY DUTY, RIGHT ANGLED TYPE 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1 INCH L X 0.62 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.385 INCH WIRE STRIP LENGTH 1/2 INCH DIE INDEX 40 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 4 AWG STRANDED (COPPER), 4 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1 INCH L X 0.62 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.385 INCH
  • WIRE STRIP LENGTH 1/2 INCH
  • DIE INDEX 40
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CRS2
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details