Hubbell Incorporated COMPRESSION CABLE LUG YAV4CL3NK

Description
NICKEL PLATED COPPER MATERIAL 1.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 4 (AIRCRAFT CABLE), 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 0.55 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
Datasheet
Description
NICKEL PLATED COPPER MATERIAL 1.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 4 (AIRCRAFT CABLE), 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 0.55 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV4CL3NK - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV4CL3NK
COMPRESSION CABLE LUG YAV4CL3NK
NICKEL PLATED COPPER MATERIAL 1.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 4 (AIRCRAFT CABLE), 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 0.55 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
  • NICKEL PLATED COPPER MATERIAL
  • 1.37 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • AN 4 (AIRCRAFT CABLE), 4 AWG STRANDED CONDUCTOR SIZE
  • #10 STUD SIZE
  • 0.55 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CL3NK
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Blade Terminals - 1787250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details