Hubbell Incorporated Compression Cable Lug YAV4CL2TC38FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.68 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD FLEX), 4 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 8 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.68 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD FLEX), 4 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 8 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV4CL2TC38FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV4CL2TC38FX
Compression Cable Lug YAV4CL2TC38FX
ELECTRO-TIN PLATED COPPER MATERIAL GRAY COLOR 2.68 INCH OVERALL LENGTH 0.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD FLEX), 4 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 8 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-2TC-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2.68 INCH OVERALL LENGTH
  • 0.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 91/24 TO 105/24 DIESEL LOCOMOTIVE CABLE, 4 AWG CLASS G/H/I (WELD FLEX), 4 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 8 DIE INDEX
  • 0.58 INCH W X 0.08 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 9/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YAV-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CL2TC38FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .250 Quick Fit Terminal - 1225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers