Hubbell Incorporated COMPRESSION CABLE LUG YAV4CL2NK

Description
NICKEL PLATED COPPER MATERIAL 1.48 INCH OVERALL LENGTH 0.47 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 4 (AIRCRAFT CABLE), 4 AWG STRANDED/STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 40 DIE INDEX 0.63 INCH W X 0.69 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
Datasheet
Description
NICKEL PLATED COPPER MATERIAL 1.48 INCH OVERALL LENGTH 0.47 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 4 (AIRCRAFT CABLE), 4 AWG STRANDED/STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 40 DIE INDEX 0.63 INCH W X 0.69 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV4CL2NK - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV4CL2NK
COMPRESSION CABLE LUG YAV4CL2NK
NICKEL PLATED COPPER MATERIAL 1.48 INCH OVERALL LENGTH 0.47 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 4 (AIRCRAFT CABLE), 4 AWG STRANDED/STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 40 DIE INDEX 0.63 INCH W X 0.69 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW
  • NICKEL PLATED COPPER MATERIAL
  • 1.48 INCH OVERALL LENGTH
  • 0.47 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • AN 4 (AIRCRAFT CABLE), 4 AWG STRANDED/STRANDED (COPPER) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 40 DIE INDEX
  • 0.63 INCH W X 0.69 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4CL2NK
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details