Hubbell Incorporated COMPRESSION CABLE LUG YAV4C2NFXB

Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 4.56 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 8 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C YA-2N-FXB MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 4.56 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 8 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C YA-2N-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV4C2NFXB - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV4C2NFXB
COMPRESSION CABLE LUG YAV4C2NFXB
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 4.56 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 8 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 5/16 INCH TEMPERATURE RATING 90 DEG C YA-2N-FXB MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 4.56 INCH OVERALL LENGTH
  • 1.22 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 91/24 TO 105/24, 4 AWG (WELD FLEX), 4 AWG (CODE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 8 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • BELLED END, LONG, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 1 5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-2N-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV4C2NFXB
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers