Hubbell Incorporated COMPRESSION CABLE LUG YAV400FM12

Description
ELECTRO TIN PLATED COPPER MATERIAL 87 MM OVERALL LENGTH 36.1 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 400 SQ MM CONDUCTOR SIZE M12 STUD SIZE 24 DIE INDEX 50.3 MM W X 7.6 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 37 MM YAV-FM MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 87 MM OVERALL LENGTH 36.1 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 400 SQ MM CONDUCTOR SIZE M12 STUD SIZE 24 DIE INDEX 50.3 MM W X 7.6 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 37 MM YAV-FM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV400FM12 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV400FM12
COMPRESSION CABLE LUG YAV400FM12
ELECTRO TIN PLATED COPPER MATERIAL 87 MM OVERALL LENGTH 36.1 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 400 SQ MM CONDUCTOR SIZE M12 STUD SIZE 24 DIE INDEX 50.3 MM W X 7.6 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 37 MM YAV-FM MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 87 MM OVERALL LENGTH
  • 36.1 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 400 SQ MM CONDUCTOR SIZE
  • M12 STUD SIZE
  • 24 DIE INDEX
  • 50.3 MM W X 7.6 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 37 MM
  • YAV-FM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV400FM12
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details