Hubbell Incorporated RING LUG YAV2CRS2

Description
HEAVY DUTY, RIGHT ANGLED TYPE 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.27 INCH L X 0.68 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.473 INCH WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.27 INCH L X 0.68 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.473 INCH WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV2CRS2 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV2CRS2
RING LUG YAV2CRS2
HEAVY DUTY, RIGHT ANGLED TYPE 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.27 INCH L X 0.68 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.473 INCH WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 2 AWG STRANDED (COPPER), 2 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.27 INCH L X 0.68 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.473 INCH
  • WIRE STRIP LENGTH 5/8 INCH
  • DIE INDEX 41
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CRS2
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details