Hubbell Incorporated COMPRESSION CABLE LUG YAV2CLNK

Description
TIN PLATED COPPER MATERIAL 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 2 (AIRCRAFT CABLE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.69 INCH W PAD SIZE 1 PAD HOLE(S) SHORT, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
Datasheet
Description
TIN PLATED COPPER MATERIAL 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 2 (AIRCRAFT CABLE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.69 INCH W PAD SIZE 1 PAD HOLE(S) SHORT, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV2CLNK - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV2CLNK
COMPRESSION CABLE LUG YAV2CLNK
TIN PLATED COPPER MATERIAL 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 2 (AIRCRAFT CABLE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.69 INCH W PAD SIZE 1 PAD HOLE(S) SHORT, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
  • TIN PLATED COPPER MATERIAL
  • 1.72 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • AN 2 (AIRCRAFT CABLE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.69 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 5/8 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CLNK
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details