Hubbell Incorporated Ring Lug YAV2CL4BOX

Description
BEVELED, HEAVY DUTY TYPE 2 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/2 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.88 INCH L X 0.77 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 2 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/2 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.88 INCH L X 0.77 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV2CL4BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV2CL4BOX
Ring Lug YAV2CL4BOX
BEVELED, HEAVY DUTY TYPE 2 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/2 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.88 INCH L X 0.77 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 5/8 INCH DIE INDEX 41 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR YAV-L BOX MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 2 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.88 INCH L X 0.77 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 5/8 INCH
  • DIE INDEX 41
  • USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
  • YAV-L BOX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CL4BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers