Hubbell Incorporated COMPRESSION CABLE LUG YAV2CL2TC38FX90

Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.17 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 150/24, 2/0 AWG (WELD FLEX), 2/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.17 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 150/24, 2/0 AWG (WELD FLEX), 2/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV2CL2TC38FX90 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV2CL2TC38FX90
COMPRESSION CABLE LUG YAV2CL2TC38FX90
ELECTRO TIN PLATED COPPER MATERIAL BROWN COLOR 2.17 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 150/24, 2/0 AWG (WELD FLEX), 2/0 AWG (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, 90 DEG BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 11/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAV-L-2TC-FX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.17 INCH OVERALL LENGTH
  • 0.63 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 150/24, 2/0 AWG (WELD FLEX), 2/0 AWG (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.68 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD, 90 DEG BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 11/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAV-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CL2TC38FX90
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Ring Terminals - 1788659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details