Hubbell Incorporated COMPRESSION CABLE LUG YAV2CL1NK

Description
NICKEL PLATED COPPER MATERIAL 1.62 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 2 (AIRCRAFT CABLE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.67 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
Datasheet
Description
NICKEL PLATED COPPER MATERIAL 1.62 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 2 (AIRCRAFT CABLE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.67 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV2CL1NK - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV2CL1NK
COMPRESSION CABLE LUG YAV2CL1NK
NICKEL PLATED COPPER MATERIAL 1.62 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING AN 2 (AIRCRAFT CABLE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.67 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW
  • NICKEL PLATED COPPER MATERIAL
  • 1.62 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • AN 2 (AIRCRAFT CABLE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.67 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 5/8 INCH
  • WITH INSPECTION WINDOW
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CL1NK
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1228-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details