ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
2.67 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG CLASS I (WELD FLEX), 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
16 DIE INDEX
1.18 INCH W X 0.16 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
2.67 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG CLASS I (WELD FLEX), 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
16 DIE INDEX
1.18 INCH W X 0.16 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
2.67 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG CLASS I (WELD FLEX), 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
16 DIE INDEX
1.18 INCH W X 0.16 INCH THK PAD SIZE
1 PAD HOLE(S)
SHORT, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/16 INCH
CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
YAV-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
YELLOW COLOR
2.67 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 AWG CLASS I (WELD FLEX), 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE