Hubbell Incorporated Compression Cable Lug YAV292NFXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 5.81 INCH OVERALL LENGTH 2.16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG CLASS I/K/M (WELD FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.18 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/4 INCH CABLE ENTRY TYPE BEVELED ENTRY YAV-FXB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 5.81 INCH OVERALL LENGTH 2.16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG CLASS I/K/M (WELD FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.18 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/4 INCH CABLE ENTRY TYPE BEVELED ENTRY YAV-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV292NFXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV292NFXB
Compression Cable Lug YAV292NFXB
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 5.81 INCH OVERALL LENGTH 2.16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 AWG CLASS I/K/M (WELD FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1.18 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-1/4 INCH CABLE ENTRY TYPE BEVELED ENTRY YAV-FXB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 5.81 INCH OVERALL LENGTH
  • 2.16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 550/24, 4/0 AWG CLASS I/K/M (WELD FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.18 INCH W X 0.16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-1/4 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YAV-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV292NFXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details