Hubbell Incorporated Ring Lug YAV28RS

Description
HEAVY DUTY, RIGHT ANGLED TYPE 4/0 AWG STRANDED (COPPER), 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.75 INCH L X 1.12 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/8 INCH YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 4/0 AWG STRANDED (COPPER), 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.75 INCH L X 1.12 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/8 INCH YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV28RS - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV28RS
Ring Lug YAV28RS
HEAVY DUTY, RIGHT ANGLED TYPE 4/0 AWG STRANDED (COPPER), 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.75 INCH L X 1.12 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 7/8 INCH YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 4/0 AWG STRANDED (COPPER), 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 3/8 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.75 INCH L X 1.12 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 7/8 INCH
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28RS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details