Hubbell Incorporated Compression Cable Lug YAV28LTC12FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 2.67 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.15 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 2.67 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.15 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV28LTC12FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV28LTC12FX
Compression Cable Lug YAV28LTC12FX
ELECTRO-TIN PLATED COPPER MATERIAL PURPLE COLOR 2.67 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1.14 INCH W X 0.15 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAV-L-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 2.67 INCH OVERALL LENGTH
  • 1.03 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 550/24 DIESEL LOCOMOTIVE CABLE, 4/0 AWG CLASS G/H/I (WELD FLEX), 4/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 1.14 INCH W X 0.15 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YAV-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28LTC12FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details