Hubbell Incorporated RING LUG YAV28L56

Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.72 INCH L X 1.12 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER DIE INDEX 46 YAV MODEL
Datasheet
Description
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.72 INCH L X 1.12 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER DIE INDEX 46 YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV28L56 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV28L56
RING LUG YAV28L56
SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE BURNDY[R] BRAND ROHS COMPATIBLE SIZE 2.72 INCH L X 1.12 INCH W MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER DIE INDEX 46 YAV MODEL
  • SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
  • 4/0 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 2.72 INCH L X 1.12 INCH W
  • MATERIAL PURE ELECTROLYTIC TIN PLATED COPPER
  • DIE INDEX 46
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28L56
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details