Hubbell Incorporated COMPRESSION CABLE LUG YAV28L53

Description
TIN PLATED COPPER MATERIAL 2.275 INCH OVERALL LENGTH 0.845 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL AN 4/0 (AIRCRAFT CABLE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 46 DIE INDEX 1.12 INCH W X 0.135 INCH THK PAD SIZE 1 PAD HOLE(S) HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet
Description
TIN PLATED COPPER MATERIAL 2.275 INCH OVERALL LENGTH 0.845 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL AN 4/0 (AIRCRAFT CABLE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 46 DIE INDEX 1.12 INCH W X 0.135 INCH THK PAD SIZE 1 PAD HOLE(S) HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV28L53 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV28L53
COMPRESSION CABLE LUG YAV28L53
TIN PLATED COPPER MATERIAL 2.275 INCH OVERALL LENGTH 0.845 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL AN 4/0 (AIRCRAFT CABLE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 46 DIE INDEX 1.12 INCH W X 0.135 INCH THK PAD SIZE 1 PAD HOLE(S) HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
  • TIN PLATED COPPER MATERIAL
  • 2.275 INCH OVERALL LENGTH
  • 0.845 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • AN 4/0 (AIRCRAFT CABLE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 46 DIE INDEX
  • 1.12 INCH W X 0.135 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28L53
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone - 62W4998 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details