Hubbell Incorporated Compression Cable Lug YAV28L2TC12E1FX

Description
SEAMLESS ELECTROLYTIC TIN PLATED WROUGHT COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG, 550/24 (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING YA-L-2TC-FX MODEL
Datasheet
Description
SEAMLESS ELECTROLYTIC TIN PLATED WROUGHT COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG, 550/24 (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING YA-L-2TC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV28L2TC12E1FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV28L2TC12E1FX
Compression Cable Lug YAV28L2TC12E1FX
SEAMLESS ELECTROLYTIC TIN PLATED WROUGHT COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG, 550/24 (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING YA-L-2TC-FX MODEL
  • SEAMLESS ELECTROLYTIC TIN PLATED WROUGHT COPPER MATERIAL
  • PURPLE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 4/0 AWG, 550/24 (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • YA-L-2TC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28L2TC12E1FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details