Hubbell Incorporated COMPRESSION CABLE LUG YAV28L2ENT14FX

Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 2.86 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 0.76 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-2NTFX MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 2.86 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 0.76 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-2NTFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV28L2ENT14FX - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV28L2ENT14FX
COMPRESSION CABLE LUG YAV28L2ENT14FX
ELECTRO TIN PLATED COPPER MATERIAL PURPLE COLOR 2.86 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 0.76 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YAV-L-2NTFX MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 2.86 INCH OVERALL LENGTH
  • 1.03 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 15 DIE INDEX
  • 0.76 INCH W X 0.15 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • NARROW, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED
  • WIRE STRIP LENGTH 1 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YAV-L-2NTFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV28L2ENT14FX
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data