Description
BEVELED ENTRY, SEAMLESS BARREL, HEAVY DUTY, DOUBLE THICK STRAIGHT TONGUE TYPE
4/0 AWG (AIRCRAFT/FLEX) MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
3/4 INCH STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 2.95 INCH L X 1.23 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 7/8 INCH
DIE INDEX 46
USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR
PACKAGING TYPE BOX
YAV-LBOX MODEL